25MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators -Crystals
Series: FC3BQ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Mounting Type: Surface Mount
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 631-FC3BQBBMM25.0-T3TR-ND | FC3BQBBMM25.0-T3 | |
| Product Name | Crystals | Crystals, Oscillators, Resonators -Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |
| Load Capacitance | 20 pF | 20 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |