Fox Electronics, Inc. Crystals FC3BQBBME16.0-T1

Description
16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-1255-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-1255-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-1255-2-ND FC3BQBBME16.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7675311P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 4 MHz
View Details
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details