Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FC3BQBBME12.0-T3

Description
Win Source Part Number: 1315678-FC3BQBBME12. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ3225B Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315678-FC3BQBBME12. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ3225B Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1315678-FC3BQBBME12.0-T3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1315678-FC3BQBBME12.0-T3
Crystals, Oscillators, Resonators - Crystals 1315678-FC3BQBBME12.0-T3
Win Source Part Number: 1315678-FC3BQBBME12. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ3225B Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics

Win Source Part Number: 1315678-FC3BQBBME12.0-T3
Category: Crystals, Oscillators, Resonators>Crystals
Series: FQ3225B
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 120 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics

Buy Now Datasheet
Crystals - 631-FC3BQBBME12.0-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC3BQBBME12.0-T3CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC3BQBBME12.0-T3TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

12MHz ±50ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1315678-FC3BQBBME12.0-T3 631-FC3BQBBME12.0-T3DKR-ND FC3BQBBME12.0-T3
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT9003AC-23-33DQ-8.00000X-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details