Fox Electronics, Inc. Crystals FC3BAEBGI25.0-T1

Description
CRYSTAL 25.000MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.000MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC3BAEBGI25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000MHZ 12PF SMD

CRYSTAL 25.000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 631-FC3BAEBGI25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000MHZ 12PF SMD

CRYSTAL 25.000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 631-FC3BAEBGI25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000MHZ 12PF SMD

CRYSTAL 25.000MHZ 12PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC3BAEBGI25.0-T1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details