Fox Electronics, Inc. Crystals FC2BSBBMM24.0-T3

Description
24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC2BSBBMM24.0-T3CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC2BSBBMM24.0-T3TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC2BSBBMM24.0-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC2BSBBMM24.0-T3CT-ND FC2BSBBMM24.0-T3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details