Fox Electronics, Inc. Crystals FC2BAEBDI40.0-T1

Description
CRYSTAL 40.000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 40.000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC2BAEBDI40.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.000MHZ 8PF SMD

CRYSTAL 40.000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 631-FC2BAEBDI40.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.000MHZ 8PF SMD

CRYSTAL 40.000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 631-FC2BAEBDI40.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.000MHZ 8PF SMD

CRYSTAL 40.000MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC2BAEBDI40.0-T1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 216304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details