Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FC1BSBBJM32.0-T3

Description
Win Source Part Number: 1175246-FC1BSBBJM32. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC1BSBBJM32.0-T3 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1175246-FC1BSBBJM32. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC1BSBBJM32.0-T3 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1175246-FC1BSBBJM32.0-T3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1175246-FC1BSBBJM32.0-T3
Crystals, Oscillators, Resonators - Crystals 1175246-FC1BSBBJM32.0-T3
Win Source Part Number: 1175246-FC1BSBBJM32. 0-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC1BSBBJM32.0-T3 TR

Win Source Part Number: 1175246-FC1BSBBJM32.0-T3
Category: Crystals, Oscillators, Resonators>Crystals
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Fox Electronics
Other Names: 631-FC1BSBBJM32.0-T3TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1175246-FC1BSBBJM32.0-T3
Product Name Crystals, Oscillators, Resonators - Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-1210B-N-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details