Fox Electronics, Inc. Crystals FC1BAEBGI16.0-T1

Description
CRYSTAL 16.000MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 16.000MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC1BAEBGI16.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.000MHZ 12PF SMD

CRYSTAL 16.000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 631-FC1BAEBGI16.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.000MHZ 12PF SMD

CRYSTAL 16.000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 631-FC1BAEBGI16.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.000MHZ 12PF SMD

CRYSTAL 16.000MHZ 12PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC1BAEBGI16.0-T1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers