Fox Electronics, Inc. Crystals FC1BAEBDI40.0-T1

Description
CRYSTAL 40.000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 40.000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC1BAEBDI40.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.000MHZ 8PF SMD

CRYSTAL 40.000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 631-FC1BAEBDI40.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.000MHZ 8PF SMD

CRYSTAL 40.000MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC1BAEBDI40.0-T1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-36-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details