Fox Electronics, Inc. Crystals FC1BACBEI20.0-T3

Description
20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC1BACBEI20.0-T3TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC1BACBEI20.0-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC1BACBEI20.0-T3CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 10PF SMD

CRYSTAL 20.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC1BACBEI20.0-T3TR-ND FC1BACBEI20.0-T3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 7293284 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details