Fox Electronics, Inc. Oscillators - F4100 66.0000 MHZ F4100 66.0000 MHZ

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159336-F4100 66.0000 MHZ Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159336-F4100 66.0000 MHZ Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - F4100 66.0000 MHZ - 1159336-F4100 66.0000 MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - F4100 66.0000 MHZ
1159336-F4100 66.0000 MHZ
Oscillators - F4100 66.0000 MHZ 1159336-F4100 66.0000 MHZ
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159336-F4100 66.0000 MHZ Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159336-F4100 66.0000 MHZ
Frequency: 66 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 100 ppm
Load Capacitance: 15 pF
Number of Pins: 4
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1159336-F4100 66.0000 MHZ
Product Name Oscillators - F4100 66.0000 MHZ
Package / Form Factor SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Through Hole Oscillators - ECS-100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - LMK61I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details