Fox Electronics, Inc. OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.) F1100ELF-160

Description
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Description
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.)
70025561
OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.) 70025561
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Features:

  • 14-Pin DIP
  • Frequency Stability: ±100 ppm (STD)
  • Operating Temperature Range: 0°C to +70°C
  • Storage Temperature Range: –55°C to +125°C
  • Supply Voltage: 5.0 V ±10%
  • Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz
  • Output Symmetry (1.4 V Level): 45% to 55% @
    1 to 8 MHz, 40% to 60% @ 8 to 100 MHz
  • Output Load: 10 TTL
  • Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70025561
Product Name OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.)
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details