Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154978-281LF-16.384
Packaging: Cut Tape
Frequency: 16.384 MHz
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Series Resistance: 20 Ω
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154978-281LF-16.384-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 281LF-16.384-1 |