400V 625mW 50@10mA,10V 300mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPSA44 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-92 |
| IC(max) | 300 milliamps |