300V 15W 30@50mA,10V 500mA PNP TO-252-2 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MJD350 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-252 (DPAK) |
| IC(max) | 500 milliamps |