30V 1W 100@500mA,2V 2A PNP TO-92-3 Bipolar Transistors - BJT ROHS
30V 1W 100@500mA,2V 2A PNP TO-92LM Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | KSA928A | KSA928A |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | TO-92 | |
| IC(max) | 2000 milliamps | |
| VCEO | 30 volts |