1.65V@1A 35ns Single 1A 600V DO-214AD Fast recovery/high efficiency diode ROHS
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | ES1JF | ES1JF |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| RoHS Compliant | RoHS | |
| VF | 1.65 volts | |
| VR | 600 volts |