30V 100A 100W 4.5mΩ@10V,50A 3V@250uA N Channel TO-220 MOSFETs ROHS
30V 100A 100W 5mΩ@4.5V 3V@250uA 1 N-Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BR100N03 | BR100N03 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 3 volts |