20V 625mW 144@50mA,1V 500mA PNP TO-92B Bipolar Transistors - BJT ROHS
20V 625mW 144@50mA,1V 500mA PNP TO-92-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 9012-H | 9012-H |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | TO-92 | |
| IC(max) | 500 milliamps |