20V 750mW 180@500mA,2V 5A NPN TO-92-3 Bipolar Transistors - BJT ROHS
20V 750mW 180@500mA,2V 5A NPN TO-92-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SD965 | 2SD965 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-92 | |
| IC(max) | 5000 milliamps | |
| VCEO | 20 volts |