30V 1W 160@1A,2V 3A NPN TO-126F-3 Bipolar Transistors - BJT ROHS
30V 1W 160@1A,2V 3A NPN TO-126F-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SD882-P | 2SD882-P |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| IC(max) | 3000 milliamps | |
| VCEO | 30 volts |