50V 1W 100@100mA,2V 2A NPN TO-92-3 Bipolar Transistors - BJT ROHS
50V 1W 100@100mA,2V 2A NPN TO-92LM Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SD1207 | 2SD1207 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-92 | |
| IC(max) | 2000 milliamps | |
| VCEO | 50 volts |