160V 900mW 160@200mA,5V 1A NPN TO-92-3 Bipolar Transistors - BJT ROHS
160V 900mW 160@200mA,5V 1A NPN TO-92-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SC2383-Y | 2SC2383-Y |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-92 | |
| IC(max) | 1000 milliamps | |
| VCEO | 160 volts |