30V 1W 160@1A,2V 3A PNP TO-126F Bipolar (BJT) ROHS
30V 1W 160@1A,2V 3A PNP TO-126F Bipolar Transistors - BJT ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB772-P | 2SB772-P |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | |
| IC(max) | 3000 milliamps | |
| VCEO | 30 volts |