160V 1W 100@150mA,5V 1.5A PNP TO-126 Bipolar Transistors - BJT ROHS
160V 1W 100@150mA,5V 1.5A PNP TO-126 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SB649A-C | 2SB649A-C |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| IC(max) | 1500 milliamps | |
| VCEO | 160 volts |