120V 300mW 200@2mA,6V 100mA PNP TO-92-3 Bipolar Transistors - BJT ROHS
120V 300mW 200@2mA,6V 100mA PNP TO-92-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SA970 | 2SA970 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | TO-92 | |
| IC(max) | 100 milliamps | |
| VCEO | 120 volts |