50V 500mW 120@500mA,2V 3A PNP SOT-89-3 Bipolar (BJT) ROHS
50V 500mW 120@500mA,2V 3A PNP SOT-89-3 Bipolar Transistors - BJT ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1797-Q | 2SA1797-Q |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | SOT89 | |
| IC(max) | 3000 milliamps | |
| VCEO | 50 volts |