Forsta Filters Inc. 90 Series Self-Cleaning Water Filters F4-90

Description
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys
Datasheet
Description
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 Series Self-Cleaning Water Filters - F4-90 - Forsta Filters Inc.
Los Angeles, CA, USA
90 Series Self-Cleaning Water Filters
F4-90
90 Series Self-Cleaning Water Filters F4-90
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys

The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications
Filter Characteristics:
Flow Rate: 15 - 1,600 gpm
Flush cycle duration: 4 - 10 seconds
Flush valve size: Single 1"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 3 - 7 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel or Duplex Alloys

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number F4-90
Product Name 90 Series Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel - Stainless
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 611323 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 4.0 GPM (15 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-415-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details