Forsta Filters Inc. Zero Series Inline Self-Cleaning Water Filters F12-0

Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet
Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Series Inline Self-Cleaning Water Filters - F12-0 - Forsta Filters Inc.
Los Angeles, CA, USA
Zero Series Inline Self-Cleaning Water Filters
F12-0
Zero Series Inline Self-Cleaning Water Filters F12-0
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless

The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number F12-0
Product Name Zero Series Inline Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Replacement Hydraulic Filter Elements - 296427 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
View Details