Forsta Filters Inc. Zero Series Inline Self-Cleaning Water Filters D4-0

Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet
Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Series Inline Self-Cleaning Water Filters - D4-0 - Forsta Filters Inc.
Los Angeles, CA, USA
Zero Series Inline Self-Cleaning Water Filters
D4-0
Zero Series Inline Self-Cleaning Water Filters D4-0
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless

The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number D4-0
Product Name Zero Series Inline Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
General Cartridges - 354 - Proflow™ II General Grade Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Chemical
Filter Medium Material PTFE
View Details