Forsta Filters Inc. 90 Series Self-Cleaning Water Filters C8-90

Description
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys
Datasheet
Description
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 Series Self-Cleaning Water Filters - C8-90 - Forsta Filters Inc.
Los Angeles, CA, USA
90 Series Self-Cleaning Water Filters
C8-90
90 Series Self-Cleaning Water Filters C8-90
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications Filter Characteristics: Flow Rate: 15 - 1,600 gpm Flush cycle duration: 4 - 10 seconds Flush valve size: Single 1" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 3 - 7 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel or Duplex Alloys

The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.90 Series industrial water filters are ideal where large debris from source water is not a concern. These filtration systems house a single fine screen, and achieve specified water quality in one step.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications
Filter Characteristics:
Flow Rate: 15 - 1,600 gpm
Flush cycle duration: 4 - 10 seconds
Flush valve size: Single 1"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 3 - 7 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel or Duplex Alloys

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number C8-90
Product Name 90 Series Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel - Stainless
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polypropylene
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details