Forsta Filters Inc. Zero Series Inline Self-Cleaning Water Filters A3-0

Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet
Description
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Series Inline Self-Cleaning Water Filters - A3-0 - Forsta Filters Inc.
Los Angeles, CA, USA
Zero Series Inline Self-Cleaning Water Filters
A3-0
Zero Series Inline Self-Cleaning Water Filters A3-0
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless

The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial water filters are distinguished by a two-stage screening process. Each water filtration contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of applications.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number A3-0
Product Name Zero Series Inline Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Electroplating solvent, Dechlorination of drinking water, Process circulating water
Filtration Product Water
View Details
Replacement Hydraulic Filter Elements - 611326 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 60.7 GPM (230 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Specs
Application / Industry Liquid Line
View Details