FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the Pacific Northwest.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | Forrest Polyurethanes |
| Product Name | Forrest Polyurethanes |
| Type | Coating; Clear Coat; Paint |
| Chemistry | Alkyd; Polyurethane; Resin |
| Substrate | Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass |
| Cure / Setting Technology | Film Drying; Multicomponent |
| Form | Liquid; Solvent |