Manufacturer: Formosa MS
Win Source Part Number: 872071-FM4007-S-H
Features: Diode Standard 1000 V 1A Surface Mount SMA-S
Speed: Standard Recovery > 500ns, > 1A (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA-S
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
DIODE GEN PURP 1KV 1A SMA-S
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 872071-FM4007-S-H | FM4007-S-H |
| Product Name | Diodes, Rectifiers - Single - FM4007-S-H | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1000 V 1A Surface Mount SMA-S |