Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
FORMOSA MICROSEMI CO., LTD.
FM4007-M-H -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Formosa Microsemi Co., Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
FM4007-M-H
Description
DIODE GEN PURP 1KV 1A SOD123
Acme Chip Technology Co., Limited
Done
Description
DIODE GEN PURP 1KV 1A SOD123
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FM4007-M-H
Discrete Semiconductor Products - Diodes - Rectifiers
FM4007-M-H
DIODE GEN PURP 1KV 1A SOD123
DIODE GEN PURP 1KV 1A SOD123
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
FM4007-M-H
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
SOD-123
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1219465
Specs
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
1N5550
Specs
I
FSM
150 amps
I
F
5000 mA
t
rr
2000 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCA25S65
Specs
Package
TO-220F-2
I
O
25 amps
V
RRM
650 volts
View Details
Nexperia B.V.
Schottky barrier diode
BAT54SWF
Specs
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
8
suppliers