Formosa Microsemi Co., Ltd. Diodes, Rectifiers - Single - FM340-AS-71-H FM340-AS-71-H

Description
Manufacturer: Formosa MS Win Source Part Number: 872066-FM340-AS-71-H Features: Diode Schottky 3A Surface Mount SMA-S Speed: Fast Recovery =< 500ns, > 3A (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote
Description
Manufacturer: Formosa MS Win Source Part Number: 872066-FM340-AS-71-H Features: Diode Schottky 3A Surface Mount SMA-S Speed: Fast Recovery =< 500ns, > 3A (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FM340-AS-71-H - 872066-FM340-AS-71-H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FM340-AS-71-H
872066-FM340-AS-71-H
Diodes, Rectifiers - Single - FM340-AS-71-H 872066-FM340-AS-71-H
Manufacturer: Formosa MS Win Source Part Number: 872066-FM340-AS-71-H Features: Diode Schottky 3A Surface Mount SMA-S Speed: Fast Recovery =< 500ns, > 3A (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA-S Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request

Manufacturer: Formosa MS
Win Source Part Number: 872066-FM340-AS-71-H
Features: Diode Schottky 3A Surface Mount SMA-S
Speed: Fast Recovery =< 500ns, > 3A (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA-S
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 872066-FM340-AS-71-H
Product Name Diodes, Rectifiers - Single - FM340-AS-71-H
Package SMA; SMA-S
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 2442004 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 1.8 volts
View Details