Formosa Microsemi Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single FM240-MH-H

Description
Win Source Part Number: 1122260-FM240-MH-H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 2A (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 mA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123H Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Formosa Microsemi Co., Ltd. Other Names: 3584-FM240-MH-HTR
Request a Quote
Description
Win Source Part Number: 1122260-FM240-MH-H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 2A (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 mA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123H Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Formosa Microsemi Co., Ltd. Other Names: 3584-FM240-MH-HTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1122260-FM240-MH-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1122260-FM240-MH-H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1122260-FM240-MH-H
Win Source Part Number: 1122260-FM240-MH-H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 2A (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 mA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123H Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request Mfr: Formosa Microsemi Co., Ltd. Other Names: 3584-FM240-MH-HTR

Win Source Part Number: 1122260-FM240-MH-H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 2A (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123H
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
Mfr: Formosa Microsemi Co., Ltd.
Other Names: 3584-FM240-MH-HTR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - FM240-MH-H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FM240-MH-H
Discrete Semiconductor Products - Diodes - Rectifiers FM240-MH-H
DIODE SCHOTTKY 40V 2A SOD123H

DIODE SCHOTTKY 40V 2A SOD123H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1122260-FM240-MH-H FM240-MH-H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Schottky Diodes & Rectifiers - 2222893 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details