Formosa Microsemi Co., Ltd. Diodes, Rectifiers - Single - FM140-NS-H FM140-NS-H

Description
Manufacturer: Formosa MS Win Source Part Number: 919163-FM140-NS-H Features: Diode Schottky 1A Surface Mount SOD-323S Speed: Standard Recovery > 500ns, > 1A (Io) Package: Reel - TR Package: SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323S Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet
Description
Manufacturer: Formosa MS Win Source Part Number: 919163-FM140-NS-H Features: Diode Schottky 1A Surface Mount SOD-323S Speed: Standard Recovery > 500ns, > 1A (Io) Package: Reel - TR Package: SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323S Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FM140-NS-H - 919163-FM140-NS-H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FM140-NS-H
919163-FM140-NS-H
Diodes, Rectifiers - Single - FM140-NS-H 919163-FM140-NS-H
Manufacturer: Formosa MS Win Source Part Number: 919163-FM140-NS-H Features: Diode Schottky 1A Surface Mount SOD-323S Speed: Standard Recovery > 500ns, > 1A (Io) Package: Reel - TR Package: SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323S Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request

Manufacturer: Formosa MS
Win Source Part Number: 919163-FM140-NS-H
Features: Diode Schottky 1A Surface Mount SOD-323S
Speed: Standard Recovery > 500ns, > 1A (Io)
Package: Reel - TR
Package: SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323S
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FM140-NS-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FM140-NS-H
Discrete Semiconductor Products - Diodes - Rectifiers FM140-NS-H
DIODE SCHOTTKY 40V 1A SOD323S

DIODE SCHOTTKY 40V 1A SOD323S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 919163-FM140-NS-H FM140-NS-H
Product Name Diodes, Rectifiers - Single - FM140-NS-H Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SOD-323S SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details