DIODE SCHOTTKY 40V 1A SOD323 Product overview: FM140-N-H from Formosa Microsemi Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM140-N-H can be used for catalog matching and distributor lookup.
Manufacturer: Formosa MS
Win Source Part Number: 872050-FM140-N-H
Features: Diode Schottky 40 V 1A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 1A (Io)
Package: Reel - TR
Package: SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
DIODE SCHOTTKY 40V 1A SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-FM140-N-H | 872050-FM140-N-H | FM140-N-H |
| Product Name | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - FM140-N-H | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 |