Manufacturer: Formosa MS
Win Source Part Number: 872049-FM140-M-H
Features: Diode Schottky 40 V 1A Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 1A (Io)
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
DIODE SCHOTTKY 40V 1A SOD123H
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 872049-FM140-M-H | FM140-M-H |
| Product Name | Diodes, Rectifiers - Single - FM140-M-H | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123; SOD-123 | SOD-123 |