DISPLAY, SEVEN SEGMENT, 20MM, BLUE; LED Colour:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:19mcd; No. of Digits / Alpha:1; Character Size:20mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 06AC5981 |
| Product Name | Display, Seven Segment, 20Mm, Blue; Led Colour Forge |
| Display Type | Segmented |