Force Control Industries, Inc. Oil Shear Motor Brake MagnaShear MSB / MHD / MCB

Description
Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the fluid circulating through the brake friction stack moves the heat of engagement to the housing to be cooled. This allows the brake to operate at a constant torque for many years without adjustment, or maintenance. They can survive the harsh environments of mining, manufacturing, material handling as well as packaging and food processing with minimal maintenance and no adjustment. The totally enclosed rugged housings keep dirt and moisture out while reducing noise and extracting heat. Dry friction brakes are typically designed as holding brakes. Using them for dynamic stopping wears friction material away causing constant adjustment and frequent replacement of discs, pads, or shoes. “Oil Shear Technology,” perfected over 50 years by Force Control Industries, provides the brake with up to 10 times the normal life of dry friction units with minimal maintenance and “No Adjustment – Ever”. Features of a MagnaShear Brake Spring set electrically released - 115 VAC through pulse width modulation for reduced heat and energy cost. Simple transformers are used for alternate voltages. Some DC actuation is available. Direct acting coil eliminates small linkage parts to corrode, hang up, or fail. Multiple disc design for high thermal capacity and low rotating inertia Oil Shear Technology for smooth cushioned stops, minimal wear, no adjustment required, superior heat dissipation and consistent accurate stopping Heavy duty totally enclosed sealed housing for protection in severe dusty, dirty, or wet applications. Quick mount clamped split quill for superior 360º shaft connection minimizing key and keyway problems. Optional wash-down and marine duty designs Custom flange designs for IEC, reducer mounting, or old crane retrofits. Manual release, optional release indicator switch, heater, encoder shaft, Quick mount design installs in one piece. No assembling parts on the motor, small parts to drop, covers to remove for adjustment.
Datasheet
Description
Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the fluid circulating through the brake friction stack moves the heat of engagement to the housing to be cooled. This allows the brake to operate at a constant torque for many years without adjustment, or maintenance. They can survive the harsh environments of mining, manufacturing, material handling as well as packaging and food processing with minimal maintenance and no adjustment. The totally enclosed rugged housings keep dirt and moisture out while reducing noise and extracting heat. Dry friction brakes are typically designed as holding brakes. Using them for dynamic stopping wears friction material away causing constant adjustment and frequent replacement of discs, pads, or shoes. “Oil Shear Technology,” perfected over 50 years by Force Control Industries, provides the brake with up to 10 times the normal life of dry friction units with minimal maintenance and “No Adjustment – Ever”. Features of a MagnaShear Brake Spring set electrically released - 115 VAC through pulse width modulation for reduced heat and energy cost. Simple transformers are used for alternate voltages. Some DC actuation is available. Direct acting coil eliminates small linkage parts to corrode, hang up, or fail. Multiple disc design for high thermal capacity and low rotating inertia Oil Shear Technology for smooth cushioned stops, minimal wear, no adjustment required, superior heat dissipation and consistent accurate stopping Heavy duty totally enclosed sealed housing for protection in severe dusty, dirty, or wet applications. Quick mount clamped split quill for superior 360º shaft connection minimizing key and keyway problems. Optional wash-down and marine duty designs Custom flange designs for IEC, reducer mounting, or old crane retrofits. Manual release, optional release indicator switch, heater, encoder shaft, Quick mount design installs in one piece. No assembling parts on the motor, small parts to drop, covers to remove for adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Shear Motor Brake - MagnaShear MSB / MHD / MCB - Force Control Industries, Inc.
Fairfield, OH, United States
Oil Shear Motor Brake
MagnaShear MSB / MHD / MCB
Oil Shear Motor Brake MagnaShear MSB / MHD / MCB
Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the fluid circulating through the brake friction stack moves the heat of engagement to the housing to be cooled. This allows the brake to operate at a constant torque for many years without adjustment, or maintenance. They can survive the harsh environments of mining, manufacturing, material handling as well as packaging and food processing with minimal maintenance and no adjustment. The totally enclosed rugged housings keep dirt and moisture out while reducing noise and extracting heat. Dry friction brakes are typically designed as holding brakes. Using them for dynamic stopping wears friction material away causing constant adjustment and frequent replacement of discs, pads, or shoes. “Oil Shear Technology,” perfected over 50 years by Force Control Industries, provides the brake with up to 10 times the normal life of dry friction units with minimal maintenance and “No Adjustment – Ever”. Features of a MagnaShear Brake Spring set electrically released - 115 VAC through pulse width modulation for reduced heat and energy cost. Simple transformers are used for alternate voltages. Some DC actuation is available. Direct acting coil eliminates small linkage parts to corrode, hang up, or fail. Multiple disc design for high thermal capacity and low rotating inertia Oil Shear Technology for smooth cushioned stops, minimal wear, no adjustment required, superior heat dissipation and consistent accurate stopping Heavy duty totally enclosed sealed housing for protection in severe dusty, dirty, or wet applications. Quick mount clamped split quill for superior 360º shaft connection minimizing key and keyway problems. Optional wash-down and marine duty designs Custom flange designs for IEC, reducer mounting, or old crane retrofits. Manual release, optional release indicator switch, heater, encoder shaft, Quick mount design installs in one piece. No assembling parts on the motor, small parts to drop, covers to remove for adjustment.

Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake.

Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the fluid circulating through the brake friction stack moves the heat of engagement to the housing to be cooled. This allows the brake to operate at a constant torque for many years without adjustment, or maintenance.

They can survive the harsh environments of mining, manufacturing, material handling as well as packaging and food processing with minimal maintenance and no adjustment. The totally enclosed rugged housings keep dirt and moisture out while reducing noise and extracting heat.

Dry friction brakes are typically designed as holding brakes. Using them for dynamic stopping wears friction material away causing constant adjustment and frequent replacement of discs, pads, or shoes.

“Oil Shear Technology,” perfected over 50 years by Force Control Industries, provides the brake with up to 10 times the normal life of dry friction units with minimal maintenance and “No Adjustment – Ever”.

Features of a MagnaShear Brake

  • Spring set electrically released - 115 VAC through pulse width modulation for reduced heat and energy cost. Simple transformers are used for alternate voltages. Some DC actuation is available.
  • Direct acting coil eliminates small linkage parts to corrode, hang up, or fail.
  • Multiple disc design for high thermal capacity and low rotating inertia
  • Oil Shear Technology for smooth cushioned stops, minimal wear, no adjustment required, superior heat dissipation and consistent accurate stopping
  • Heavy duty totally enclosed sealed housing for protection in severe dusty, dirty, or wet applications.
  • Quick mount clamped split quill for superior 360º shaft connection minimizing key and keyway problems.
  • Optional wash-down and marine duty designs
  • Custom flange designs for IEC, reducer mounting, or old crane retrofits.
  • Manual release, optional release indicator switch, heater, encoder shaft,
  • Quick mount design installs in one piece. No assembling parts on the motor, small parts to drop, covers to remove for adjustment.
Supplier's Site Datasheet

Technical Specifications

  Force Control Industries, Inc.
Product Category Electric Brakes
Product Number MagnaShear MSB / MHD / MCB
Product Name Oil Shear Motor Brake
Torque 6 to 1250 Ft-lbs (8.14 to 1695 N-m)
Voltage 115 to 230 volts
Engagement Oil Shear
Operation Spring Return / Disengage
Configuration Oil Shear
Unlock Full Specs
to access all available technical data

Similar Products

RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 12 Ft-lbs (2.03 to 16.27 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
PLB-50 Magnetic Particle Brake - PLB-50 - Placid Industries, Inc.
Specs
Speed 500 rpm
Voltage 24 volts
Shaft Hollow shaft
View Details