The GPC-7/16-TRL-CV is a 7.5 GHz calibration kit from Focus Microwaves. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
Frequency: .1-7.5 GHz
Two offset shorts (1 male, 1 female): 1.01cm (33.67 psec.)
Two 50Ohm loads (1 male, 1 female)
One 50Ohm line extension (Delay Line): 1.27cm (42.33 psec.)
One external conductor cylinder
One centre conductor extension
One Delay holder
One 50 Ohm Delay Line for Offset Short (for verification): 10 cm
The Focus Microwaves TRL-7/16-CV calibration kit uses N connectors and can be used from .1 to 7.5 GHz.
The GPC-7/16-TRL-CV is a 7.5 GHz calibration kit from Focus Microwaves. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- Frequency: .1-7.5 GHz
- Two offset shorts (1 male, 1 female): 1.01cm (33.67 psec.)
- Two 50Ohm loads (1 male, 1 female)
- One 50Ohm line extension (Delay Line): 1.27cm (42.33 psec.)
- One external conductor cylinder
- One centre conductor extension
- One Delay holder
- One 50 Ohm Delay Line for Offset Short (for verification): 10 cm
The Focus Microwaves TRL-7/16-CV calibration kit uses N connectors and can be used from .1 to 7.5 GHz.