Focus LCDs Optoelectronics - LCD, OLED, Graphic O12832A-GW-TW3

Description
Win Source Part Number: 1337861-O12832A-GW-T W3 Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C Display Type: OLED - Passive Matrix Controller Type: SSD1306 Display Mode: Passive Viewing Area: 22.38mm W x 5.58mm H Backlight: Without Backlight Dot Size: 0.16mm W x 0.16mm H Touchscreen: Non-Touch Diagonal Screen Size: 0.9" (22.86mm) Dot Pixels: 128 x 32 Graphics Color: White Dot Pitch: 0.18mm W x 0.18mm H ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs
Request a Quote Datasheet
Description
Win Source Part Number: 1337861-O12832A-GW-T W3 Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C Display Type: OLED - Passive Matrix Controller Type: SSD1306 Display Mode: Passive Viewing Area: 22.38mm W x 5.58mm H Backlight: Without Backlight Dot Size: 0.16mm W x 0.16mm H Touchscreen: Non-Touch Diagonal Screen Size: 0.9" (22.86mm) Dot Pixels: 128 x 32 Graphics Color: White Dot Pitch: 0.18mm W x 0.18mm H ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LCD, OLED, Graphic - 1337861-O12832A-GW-TW3 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LCD, OLED, Graphic
1337861-O12832A-GW-TW3
Optoelectronics - LCD, OLED, Graphic 1337861-O12832A-GW-TW3
Win Source Part Number: 1337861-O12832A-GW-T W3 Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C Display Type: OLED - Passive Matrix Controller Type: SSD1306 Display Mode: Passive Viewing Area: 22.38mm W x 5.58mm H Backlight: Without Backlight Dot Size: 0.16mm W x 0.16mm H Touchscreen: Non-Touch Diagonal Screen Size: 0.9" (22.86mm) Dot Pixels: 128 x 32 Graphics Color: White Dot Pitch: 0.18mm W x 0.18mm H ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs

Win Source Part Number: 1337861-O12832A-GW-TW3
Category: Optoelectronics - LCD, OLED, Graphic
Package: Box
Standard Package: 1
Interface: I2C
Display Type: OLED - Passive Matrix
Controller Type: SSD1306
Display Mode: Passive
Viewing Area: 22.38mm W x 5.58mm H
Backlight: Without Backlight
Dot Size: 0.16mm W x 0.16mm H
Touchscreen: Non-Touch
Diagonal Screen Size: 0.9" (22.86mm)
Dot Pixels: 128 x 32
Graphics Color: White
Dot Pitch: 0.18mm W x 0.18mm H
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.20.0020
Mfr: Focus LCDs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1337861-O12832A-GW-TW3
Product Name Optoelectronics - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details