Win Source Part Number: 1338138-G12864C-FTW-
Category: Optoelectronics - LCD, OLED, Graphic
Series: G12864C
Package: Box
Standard Package: 1
Interface: Parallel
Display Type: FSTN - Film Super-Twisted Nematic
Controller Type: ST7565
Display Mode: Transflective
Viewing Area: 68.00mm W x 35.50mm H
Backlight: LED - White
Background Color: Gray
Touchscreen: Non-Touch
Diagonal Screen Size: 3" (76.71mm)
Dot Pixels: 128 x 64
Graphics Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.20.0020
Mfr: Focus LCDs
| Win Source Electronics | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1338138-G12864C-FTW-LW653 |
| Product Name | Optoelectronics - LCD, OLED, Graphic |
| Display Type | Dot Matrix |