Focus LCDs Optoelectronics - Display Modules - LCD, OLED, Graphic G126ADGFGN02WRC0XAL

Description
Win Source Part Number: 1170012-G126ADGFGN02 WRC0XAL Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: Parallel, 8-Bit, SPI Display Type: FSTN - Film Super-Twisted Nematic Controller Type: ST7565R Display Mode: Reflective Viewing Area: 50.00mm W x 25.00mm H Backlight: Without Backlight Dot Size: 0.33mm W x 0.33mm H Background Color: Gray Dot Pixels: 128 x 64 Dot Pitch: 0.36mm W x 0.36mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs Other Names: 2632-G126ADGFGN02WRC 0XAL
Request a Quote Datasheet
Description
Win Source Part Number: 1170012-G126ADGFGN02 WRC0XAL Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: Parallel, 8-Bit, SPI Display Type: FSTN - Film Super-Twisted Nematic Controller Type: ST7565R Display Mode: Reflective Viewing Area: 50.00mm W x 25.00mm H Backlight: Without Backlight Dot Size: 0.33mm W x 0.33mm H Background Color: Gray Dot Pixels: 128 x 64 Dot Pitch: 0.36mm W x 0.36mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs Other Names: 2632-G126ADGFGN02WRC 0XAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1170012-G126ADGFGN02WRC0XAL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1170012-G126ADGFGN02WRC0XAL
Optoelectronics - Display Modules - LCD, OLED, Graphic 1170012-G126ADGFGN02WRC0XAL
Win Source Part Number: 1170012-G126ADGFGN02 WRC0XAL Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: Parallel, 8-Bit, SPI Display Type: FSTN - Film Super-Twisted Nematic Controller Type: ST7565R Display Mode: Reflective Viewing Area: 50.00mm W x 25.00mm H Backlight: Without Backlight Dot Size: 0.33mm W x 0.33mm H Background Color: Gray Dot Pixels: 128 x 64 Dot Pitch: 0.36mm W x 0.36mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.20.0020 Mfr: Focus LCDs Other Names: 2632-G126ADGFGN02WRC 0XAL

Win Source Part Number: 1170012-G126ADGFGN02WRC0XAL
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Package: Box
Standard Package: 1
Interface: Parallel, 8-Bit, SPI
Display Type: FSTN - Film Super-Twisted Nematic
Controller Type: ST7565R
Display Mode: Reflective
Viewing Area: 50.00mm W x 25.00mm H
Backlight: Without Backlight
Dot Size: 0.33mm W x 0.33mm H
Background Color: Gray
Dot Pixels: 128 x 64
Dot Pitch: 0.36mm W x 0.36mm H
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.20.0020
Mfr: Focus LCDs
Other Names: 2632-G126ADGFGN02WRC0XAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1170012-G126ADGFGN02WRC0XAL
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details