Manufacturer: Focus LCDs
Win Source Part Number: 872381-E101RB-HW660-
Features: Capacitive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) HDMI 10.1" (256.54mm) 1280 x 800
Package: Box
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0020
| Win Source Electronics | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | E101RB-HW660-C |
| Product Name | Display Modules - Display Modules - LCD, OLED, Graphic - E101RB-HW660-C |
| Display Type | Graphic Display |