This type of zero order waveplate is constructed of a true zero order waveplate and a BK7 substrate. As the waveplate is very thin and easy to be damaged, the Bk7 plate's function is to strengthen the waveplate.
Standard Wavelength Applied:
l /4: 632.8nm, 780nm, 808nm, 850nm, 980nm, 1064nm, 1310nm, 1480nm, 1550nm
l /2: 532 nm, 632.8nm, 780nm, 808nm, 850nm, 980nm, 1064nm, 1310nm, 1480nm
| Foctek Photonics, Inc. | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Name | True Zero Order Waveplate |
| Material | BK7 |
| Polarizer Features | Anti-Reflection Coating |
| Order | Zero |