Foctek Photonics, Inc. Silicon Window

Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Silicon Window -  - Foctek Photonics, Inc.
Fuzhou, China
Silicon Window
Silicon Window
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement:

  • Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request.
  • Windows at any size is available upon request.
  • Windows at shape of round, quadrate, triangular or other polygonal are available upon request.
  • Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Optical Windows
Product Name Silicon Window
Window Material Silicon
Windows Features No Coating (optional feature); Anti-Reflection Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 8 to 30 mm (0.3150 to 1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 532 nm - 05QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details