Foctek Photonics, Inc. N-BK7 Window

Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Suppliers

Company
Product
Description
Supplier Links
N-BK7 Window -  - Foctek Photonics, Inc.
Fuzhou, China
N-BK7 Window
N-BK7 Window
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement:

  • Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request.
  • Windows at any size is available upon request.
  • Windows at shape of round, quadrate, triangular or other polygonal are available upon request.
  • Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Optical Windows
Product Name N-BK7 Window
Window Material BK7 Glass
Windows Features No Coating (optional feature); Anti-Reflection Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 10 to 50.8 mm (0.3937 to 2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-060-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, Uncoated - FSW14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details